Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 114.7 CFM (3.21m³/min) 2 Wire Leads
Axial Fan, Tubeaxial, Square, Ball, 4710KL Series, 24 VDC, 119 mm, 25 mm, 114.7 cu.ft/min RoHS Compliant: Yes
DC FAN, AXIAL, 119MM, 24VDC, 290 mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:114.7CFM; Noise Rating:41.5dBA; Power Rating:6.96W; IP Rating:- RoHS Compliant: Yes
FAN AXIAL 119X25.5MM 24VDC WIRE
DC Fans DC Axial Fan, 119x25mm, 24VDC, 114.7CFM, Flange, 2-Wire
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P13447-ND | 98K9483 | 58K7923 | 4710KL-05W-B50-E00 | 4710KL-05W-B50-E00 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, Tubeaxial, Square, Ball, 4710Kl Series, 24 Vdc, 119 Mm, 25 Mm, 114.7 Cu.ft/min Rohs Compliant Nmb Technologies | Dc Fan, Axial, 119Mm, 24Vdc, 290 Ma; Supply Voltage Vdc Nmb Technologies | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 115 SCFM (195 m³/hr) | 115 SCFM (195 m³/hr) | 115 SCFM (195 m³/hr) | ||
| Maximum Static Pressure | 0.2030 in H2O (0.3793 Torr) | ||||
| Maximum Sound Level | 41.5 dbA | 41.5 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | 24 volts |