Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 100.6 CFM (2.82m³/min) 3 Wire Leads
DC Fans DC Axial Fan, 119x25mm, 24VDC, 100.6CFM, Flange, Lock Rotor, 3-Wire
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 4710KL-05W-B49-E00-ND | 4710KL-05W-B49-E00 | 36K7823 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Lock Rotor 3 Wire Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 101 SCFM (171 m³/hr) | ||
| Maximum Static Pressure | 0.1640 in H2O (0.3064 Torr) | ||
| Maximum Sound Level | 38.5 dbA | ||
| Nominal Voltage | 24 volts |