NMB Technologies Corporation DC Brushless Fans (BLDC) 4710KL-04W-B59-E00

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 114.7 CFM (3.21m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 114.7 CFM (3.21m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P13420-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P13420-ND
DC Brushless Fans (BLDC) P13420-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 114.7 CFM (3.21m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 114.7 CFM (3.21m³/min) 3 Wire Leads

Buy Now Datasheet
DC Fans DC Axial Fan, 119x25mm, 12VDC, 114.7CFM, Flange, Lock Rotor, 3-Wire

DC Fans DC Axial Fan, 119x25mm, 12VDC, 114.7CFM, Flange, Lock Rotor, 3-Wire

Buy Now Datasheet
Axial Fan, 119Mm, 12V, 114.7Cfm, 41.5Db; Supply Voltage Vdc Nmb Technologies - 54K2521 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 12V, 114.7Cfm, 41.5Db; Supply Voltage Vdc Nmb Technologies
54K2521
Axial Fan, 119Mm, 12V, 114.7Cfm, 41.5Db; Supply Voltage Vdc Nmb Technologies 54K2521
AXIAL FAN, 119MM, 12V, 114.7CFM, 41.5DB; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:114.7CFM; Noise Rating:41.5dBA; Power Rating:6.6W RoHS Compliant: Yes

AXIAL FAN, 119MM, 12V, 114.7CFM, 41.5DB; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:114.7CFM; Noise Rating:41.5dBA; Power Rating:6.6W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P13420-ND 4710KL-04W-B59-E00 54K2521
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, 119Mm, 12V, 114.7Cfm, 41.5Db; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 115 SCFM (195 m³/hr) 115 SCFM (195 m³/hr)
Maximum Static Pressure 0.2030 in H2O (0.3793 Torr)
Maximum Sound Level 41.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 160 to 180 SCFM (271 to 305 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823044000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Axial Fan - E67-50074 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3850 SCFM (6544 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF66000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 160 watts
View Details