NMB Technologies Corporation DC Brushless Fans (BLDC) 4710KL-04W-B20-E00

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 75.9 CFM (2.13m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 75.9 CFM (2.13m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P15666-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P15666-ND
DC Brushless Fans (BLDC) P15666-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 75.9 CFM (2.13m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 75.9 CFM (2.13m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4710KL-04W-B20-E00 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4710KL-04W-B20-E00
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4710KL-04W-B20-E00
FAN AXIAL 119X25.5MM 12VDC WIRE

FAN AXIAL 119X25.5MM 12VDC WIRE

Supplier's Site
DC Fans DC Axial Fan, 119x25mm, 12VDC, 75.9CFM, Flange, 2-Wire

DC Fans DC Axial Fan, 119x25mm, 12VDC, 75.9CFM, Flange, 2-Wire

Buy Now Datasheet
Axial Fan, 119Mm, 12Vdc, 190Ma; Supply Voltage Vdc Nmb Technologies - 41J3410 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 12Vdc, 190Ma; Supply Voltage Vdc Nmb Technologies
41J3410
Axial Fan, 119Mm, 12Vdc, 190Ma; Supply Voltage Vdc Nmb Technologies 41J3410
AXIAL FAN, 119MM, 12VDC, 190mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75.9CFM; Noise Rating:31dBA; Power Rating:2.28W; Rated Speed:1900rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 12VDC, 190mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75.9CFM; Noise Rating:31dBA; Power Rating:2.28W; Rated Speed:1900rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P15666-ND 4710KL-04W-B20-E00 4710KL-04W-B20-E00 41J3410
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, 119Mm, 12Vdc, 190Ma; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 75.9 SCFM (129 m³/hr) 75.9 SCFM (129 m³/hr) 75.9 SCFM (129 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
Maximum Sound Level 31 dbA 31 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Stego Fix (Package Of 1) W/out Adhesive And Hardware Stego - 79X5437 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182301020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Axial Fan - 121DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 222 SCFM (378 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH60000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details