Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 63.5 CFM (1.78m³/min) 3 Wire Leads
DC Fans DC Axial Fan, 119x25mm, 12VDC, 63.5CFM, Flange, Lock Rotor, 3-Wire
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 4710KL-04W-B19-E00-ND | 33M3601 | 4710KL-04W-B19-E00 |
| Product Name | DC Brushless Fans (BLDC) | Lock Rotor 3 Wire Nmb Technologies | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 63.5 SCFM (108 m³/hr) | ||
| Maximum Static Pressure | 0.0720 in H2O (0.1345 Torr) | ||
| Maximum Sound Level | 27 dbA | ||
| Nominal Voltage | 12 volts |