NMB Technologies Corporation Fan Filters & Accessories 432052

Description
Fan Filters & Accessories Fan Cord, 48" Length, 2-Prong
Description
Fan Filters & Accessories Fan Cord, 48" Length, 2-Prong

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Fan Filters & Accessories
432052
Fan Filters & Accessories 432052
Fan Filters & Accessories Fan Cord, 48" Length, 2-Prong

Fan Filters & Accessories Fan Cord, 48" Length, 2-Prong

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number 432052
Product Name Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 67 SCFM (114 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Adjustable and Fixed Pitch Vaneaxial - Series 50, 53C, 54, 55, 56, 65, 65C, 66, & 67 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details