NMB Technologies Corporation Fan Power Cord; For Use With Nmb Technologies 432021

Description
FAN POWER CORD; For Use With:NMB Axial Fans; Voltage Rating:125V; Fan Side Connector:Right Angle Plug; Current Rating:10A; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:125V RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD; For Use With:NMB Axial Fans; Voltage Rating:125V; Fan Side Connector:Right Angle Plug; Current Rating:10A; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord; For Use With Nmb Technologies - 93K7644 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord; For Use With Nmb Technologies
93K7644
Fan Power Cord; For Use With Nmb Technologies 93K7644
FAN POWER CORD; For Use With:NMB Axial Fans; Voltage Rating:125V; Fan Side Connector:Right Angle Plug; Current Rating:10A; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:125V RoHS Compliant: Yes

FAN POWER CORD; For Use With:NMB Axial Fans; Voltage Rating:125V; Fan Side Connector:Right Angle Plug; Current Rating:10A; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 93K7644
Product Name Fan Power Cord; For Use With Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan, 3.8 X 3.8, 12/9 Cfm, 24 Vdc Rohs Compliant Stego - 70M7780 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1444126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182301020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Axial Fan - 99XM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details