NMB Technologies Corporation Fan Cord, 36, Straight Receptacle; For Use With Nmb Technologies 432020

Description
FAN CORD, 36", STRAIGHT RECEPTACLE; For Use With:Fans; Voltage Rating:-; Fan Side Connector:Straight Receptacle; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Cord RoHS Compliant: Yes
Datasheet
Description
FAN CORD, 36", STRAIGHT RECEPTACLE; For Use With:Fans; Voltage Rating:-; Fan Side Connector:Straight Receptacle; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Cord RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Cord, 36, Straight Receptacle; For Use With Nmb Technologies - 19P2995 - Newark, An Avnet Company
Chicago, IL, United States
Fan Cord, 36, Straight Receptacle; For Use With Nmb Technologies
19P2995
Fan Cord, 36, Straight Receptacle; For Use With Nmb Technologies 19P2995
FAN CORD, 36", STRAIGHT RECEPTACLE; For Use With:Fans; Voltage Rating:-; Fan Side Connector:Straight Receptacle; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Cord RoHS Compliant: Yes

FAN CORD, 36", STRAIGHT RECEPTACLE; For Use With:Fans; Voltage Rating:-; Fan Side Connector:Straight Receptacle; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Cord RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 19P2995
Product Name Fan Cord, 36, Straight Receptacle; For Use With Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA10000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - N88-31554 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
50x50x10mm, 24 VDC, 8 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010DHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
3 suppliers