FAN POWER CORD; For Use With:NMB Axial Fans; Voltage Rating:125V; Fan Side Connector:Straight Plug; Current Rating:10A; Cable Length:24"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Blunt Cut Wire Leads RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 93K7643 |
| Product Name | Fan Power Cord; For Use With Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers |