NMB Technologies Corporation DC Brushless Fans (BLDC) 3615RL-07W-B69-E00

Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 141.2 CFM (3.95m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 141.2 CFM (3.95m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 3615RL-07W-B69-E00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
3615RL-07W-B69-E00-ND
DC Brushless Fans (BLDC) 3615RL-07W-B69-E00-ND
Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 141.2 CFM (3.95m³/min) 3 Wire Leads

Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 141.2 CFM (3.95m³/min) 3 Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electronic Cooling Fans
Product Number 3615RL-07W-B69-E00-ND
Product Name DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 141 SCFM (240 m³/hr)
Maximum Static Pressure 1.04 in H2O (1.95 Torr)
Maximum Sound Level 61 dbA
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 150W Rohs Compliant Stego - 70M7862 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
8026-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.8 dbA
View Details
Axial Fan - 129XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Type 7F.30 - Filter fan - 7F3081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details