Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 129.9 CFM (3.64m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 3615RL-07W-B59-E00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 130 SCFM (221 m³/hr) |
| Maximum Static Pressure | 0.8900 in H2O (1.66 Torr) |
| Maximum Sound Level | 59 dbA |
| Nominal Voltage | 48 volts |