Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 118.6 CFM (3.32m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 3615RL-07W-B49-E50-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 119 SCFM (202 m³/hr) |
| Maximum Static Pressure | 0.7510 in H2O (1.4 Torr) |
| Maximum Sound Level | 56.5 dbA |
| Nominal Voltage | 48 volts |