NMB Technologies Corporation DC Brushless Fans (BLDC) 3615RL-05W-B69-E50

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 141.2 CFM (3.95m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 141.2 CFM (3.95m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 3615RL-05W-B69-E50-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
3615RL-05W-B69-E50-ND
DC Brushless Fans (BLDC) 3615RL-05W-B69-E50-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 141.2 CFM (3.95m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 141.2 CFM (3.95m³/min) 3 Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electronic Cooling Fans
Product Number 3615RL-05W-B69-E50-ND
Product Name DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 141 SCFM (240 m³/hr)
Maximum Static Pressure 1.04 in H2O (1.95 Torr)
Maximum Sound Level 61 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details
Filter Fan, 3.8 X 3.8, 12/9 Cfm, 24 Vdc Rohs Compliant Stego - 70M7780 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details