Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 118.6 CFM (3.32m³/min) 3 Wire Leads
AXIAL FAN,92MM,24V,118.6CF
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 3615RL-05W-B49-E00-ND | 39T3220 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan,92Mm,24V,118.6Cfm,56.5Dba; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 119 SCFM (202 m³/hr) | 119 SCFM (202 m³/hr) |
| Maximum Static Pressure | 0.7510 in H2O (1.4 Torr) | |
| Maximum Sound Level | 56.5 dbA | |
| Nominal Voltage | 24 volts | 24 volts |