Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 152.5 CFM (4.27m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 3615RL-04W-B79-E50-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 152 SCFM (259 m³/hr) |
| Maximum Static Pressure | 1.2 in H2O (2.24 Torr) |
| Maximum Sound Level | 62.5 dbA |
| Nominal Voltage | 12 volts |