DC FAN, AXIAL, 92MM, 24VDC, 700 mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:105.9CFM; Noise Rating:53dBA; Power Rating:-; Rated Speed:5900rpm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 98K8910 |
| Product Name | Dc Fan, Axial, 92Mm, 24Vdc, 700 Ma; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers |