NMB Technologies Corporation Axial Fan, 92Mm, 24Vdc, 230Ma; Supply Voltage Vdc Nmb Technologies 3612KL-05W-B60-E00

Description
AXIAL FAN, 92MM, 24VDC, 230mA; Supply Voltage VDC:24V; External Depth:32mm; Bearing Type:Ball Bearing; Noise Rating:43.5dBA; Power Rating:5.52W; Power Connection Type:Wire Leaded; Current Rating:230mA; Product Range:3612KL Series RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 24VDC, 230mA; Supply Voltage VDC:24V; External Depth:32mm; Bearing Type:Ball Bearing; Noise Rating:43.5dBA; Power Rating:5.52W; Power Connection Type:Wire Leaded; Current Rating:230mA; Product Range:3612KL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 24Vdc, 230Ma; Supply Voltage Vdc Nmb Technologies - 41J3322 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 230Ma; Supply Voltage Vdc Nmb Technologies
41J3322
Axial Fan, 92Mm, 24Vdc, 230Ma; Supply Voltage Vdc Nmb Technologies 41J3322
AXIAL FAN, 92MM, 24VDC, 230mA; Supply Voltage VDC:24V; External Depth:32mm; Bearing Type:Ball Bearing; Noise Rating:43.5dBA; Power Rating:5.52W; Power Connection Type:Wire Leaded; Current Rating:230mA; Product Range:3612KL Series RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 230mA; Supply Voltage VDC:24V; External Depth:32mm; Bearing Type:Ball Bearing; Noise Rating:43.5dBA; Power Rating:5.52W; Power Connection Type:Wire Leaded; Current Rating:230mA; Product Range:3612KL Series RoHS Compliant: Yes

Supplier's Site
DC Fans DC Axial Fan, 92x32mm, 24VDC, 70.5CFM, Flange, 2-Wire

DC Fans DC Axial Fan, 92x32mm, 24VDC, 70.5CFM, Flange, 2-Wire

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 41J3322 3612KL-05W-B60-E00
Product Name Axial Fan, 92Mm, 24Vdc, 230Ma; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 0.2300 amps
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 98XH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.4 SCFM (133 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 1759838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 460 SCFM (782 m³/hr)
Blower/Fan Type Axial Fan
View Details