NMB Technologies Corporation DC Fans 3612KL-05W-B30-E00

Description
DC Fans DC Axial Fan, 92x32mm, 24VDC, 47.3CFM, Flange, 2-Wire
Datasheet
Description
DC Fans DC Axial Fan, 92x32mm, 24VDC, 47.3CFM, Flange, 2-Wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Fans DC Axial Fan, 92x32mm, 24VDC, 47.3CFM, Flange, 2-Wire

DC Fans DC Axial Fan, 92x32mm, 24VDC, 47.3CFM, Flange, 2-Wire

Buy Now Datasheet
Axial Fan, 92Mm, 24Vdc, 100Ma; Supply Voltage Vdc Nmb Technologies - 70K9927 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 100Ma; Supply Voltage Vdc Nmb Technologies
70K9927
Axial Fan, 92Mm, 24Vdc, 100Ma; Supply Voltage Vdc Nmb Technologies 70K9927
AXIAL FAN, 92MM, 24VDC, 100mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:47.3CFM; Noise Rating:34dBA; Power Rating:3.2W; Rated Speed:2600rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 100mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:47.3CFM; Noise Rating:34dBA; Power Rating:3.2W; Rated Speed:2600rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 3612KL-05W-B30-E00 70K9927
Product Name DC Fans Axial Fan, 92Mm, 24Vdc, 100Ma; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 47.3 SCFM (80.4 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details