DC Fans DC Axial Fan, 92x32mm, 12VDC, 69.9CFM, Flange, 2-Wire
AXIAL FAN, 92MM, 12VDC, 470mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:69.9CFM; Noise Rating:43.5dBA; Power Rating:5.64W; Rated Speed:3800rpm RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 3612KL-04W-B50-E00 | 70K9926 |
| Product Name | DC Fans | Axial Fan, 92Mm, 12Vdc, 470Ma; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 69.9 SCFM (119 m³/hr) | |
| Nominal Voltage | 12 volts |