NMB Technologies Corporation DC Brushless Fans (BLDC) 3610VL-05W-B79-E00

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 96.4 CFM (2.70m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 96.4 CFM (2.70m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 3610VL-05W-B79-E00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
3610VL-05W-B79-E00-ND
DC Brushless Fans (BLDC) 3610VL-05W-B79-E00-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 96.4 CFM (2.70m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 96.4 CFM (2.70m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan,92Mm,24V,96.4Cfm,51Dba; Supply Voltage Vdc Nmb Technologies - 39T3178 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,92Mm,24V,96.4Cfm,51Dba; Supply Voltage Vdc Nmb Technologies
39T3178
Axial Fan,92Mm,24V,96.4Cfm,51Dba; Supply Voltage Vdc Nmb Technologies 39T3178
AXIAL FAN,92MM,24V,96.4CFM ,51dBA; Supply Voltage VDC:24V; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:51dBA; Power Connection Type:Wire Leaded; Current Rating:380mA; Product Range:3610VL Series; External Height:92mm RoHS Compliant: Yes

AXIAL FAN,92MM,24V,96.4CFM,51dBA; Supply Voltage VDC:24V; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:51dBA; Power Connection Type:Wire Leaded; Current Rating:380mA; Product Range:3610VL Series; External Height:92mm RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC Axial Fan, 92x25mm, 24VDC, 96.4CFM, Flange, Lock Rotor, 3-Wire

DC Fans DC Axial Fan, 92x25mm, 24VDC, 96.4CFM, Flange, Lock Rotor, 3-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 3610VL-05W-B79-E00-ND 39T3178 3610VL-05W-B79-E00
Product Name DC Brushless Fans (BLDC) Axial Fan,92Mm,24V,96.4Cfm,51Dba; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 96.4 SCFM (164 m³/hr)
Maximum Static Pressure 0.6020 in H2O (1.12 Torr)
Maximum Sound Level 51 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 230 volts
View Details
Ptc Heater, Ac/dc 120-240V, 10W Rohs Compliant Stego - 70M7822 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details