NMB Technologies Corporation DC Brushless Fans (BLDC) 3610VL-05W-B70-E00

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 96.4 CFM (2.70m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 96.4 CFM (2.70m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P14697-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P14697-ND
DC Brushless Fans (BLDC) P14697-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 96.4 CFM (2.70m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 96.4 CFM (2.70m³/min) 2 Wire Leads

Buy Now Datasheet
DC Fans DC Axial Fan, 92x25mm, 24VDC, 96.4CFM, Flange, 2-Wire

DC Fans DC Axial Fan, 92x25mm, 24VDC, 96.4CFM, Flange, 2-Wire

Buy Now Datasheet
Axial Fan,92Mm,24V,96.4Cfm,51Dba; Supply Voltage Vdc Nmb Technologies - 39T3175 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,92Mm,24V,96.4Cfm,51Dba; Supply Voltage Vdc Nmb Technologies
39T3175
Axial Fan,92Mm,24V,96.4Cfm,51Dba; Supply Voltage Vdc Nmb Technologies 39T3175
AXIAL FAN,92MM,24V,96.4CFM ,51dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:96.4CFM; Noise Rating:51dBA; Power Rating:9.12W; Rated Speed:5600rpmRoHS Compliant: Yes

AXIAL FAN,92MM,24V,96.4CFM,51dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:96.4CFM; Noise Rating:51dBA; Power Rating:9.12W; Rated Speed:5600rpmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P14697-ND 3610VL-05W-B70-E00 39T3175
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan,92Mm,24V,96.4Cfm,51Dba; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 96.4 SCFM (164 m³/hr) 96.4 SCFM (164 m³/hr)
Maximum Static Pressure 0.6020 in H2O (1.12 Torr)
Maximum Sound Level 51 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.99 SCFM (141 m³/hr)
Nominal Voltage 48 volts
View Details
Electrical - Climate Control - Filtered Fans - RH40000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details
4015-5 Series 0.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015L12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level 19.6 dbA
View Details