NMB Technologies Corporation Axial Fan,92Mm,24V,85.8Cfm,48Dba; Supply Voltage Vdc Nmb Technologies 3610VL-05W-B60-E00

Description
AXIAL FAN,92MM,24V,85.8CFM ,48dBA; Supply Voltage VDC:24V; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:48dBA; Power Connection Type:Wire Leaded; Current Rating:280mA; Product Range:3610VL Series; External Height:92mm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN,92MM,24V,85.8CFM ,48dBA; Supply Voltage VDC:24V; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:48dBA; Power Connection Type:Wire Leaded; Current Rating:280mA; Product Range:3610VL Series; External Height:92mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan,92Mm,24V,85.8Cfm,48Dba; Supply Voltage Vdc Nmb Technologies - 39T3169 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,92Mm,24V,85.8Cfm,48Dba; Supply Voltage Vdc Nmb Technologies
39T3169
Axial Fan,92Mm,24V,85.8Cfm,48Dba; Supply Voltage Vdc Nmb Technologies 39T3169
AXIAL FAN,92MM,24V,85.8CFM ,48dBA; Supply Voltage VDC:24V; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:48dBA; Power Connection Type:Wire Leaded; Current Rating:280mA; Product Range:3610VL Series; External Height:92mm RoHS Compliant: Yes

AXIAL FAN,92MM,24V,85.8CFM,48dBA; Supply Voltage VDC:24V; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:48dBA; Power Connection Type:Wire Leaded; Current Rating:280mA; Product Range:3610VL Series; External Height:92mm RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC Axial Fan, 92x25mm, 24VDC, 85.8CFM, Flange, 2-Wire

DC Fans DC Axial Fan, 92x25mm, 24VDC, 85.8CFM, Flange, 2-Wire

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 39T3169 3610VL-05W-B60-E00
Product Name Axial Fan,92Mm,24V,85.8Cfm,48Dba; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

6025-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2358 to ? in H2O (0.4406 to ? Torr)
Maximum Sound Level 34.13 dbA
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 126LJ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Filter Fan FF 018 - 01802.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 39 dbA
View Details
2 suppliers