NMB Technologies Corporation DC Brushless Fans (BLDC) 3610VL-05W-B59-E00

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 77.0 CFM (2.16m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 77.0 CFM (2.16m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 3610VL-05W-B59-E00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
3610VL-05W-B59-E00-ND
DC Brushless Fans (BLDC) 3610VL-05W-B59-E00-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 77.0 CFM (2.16m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 77.0 CFM (2.16m³/min) 3 Wire Leads

Buy Now Datasheet
DC Fans DC Axial Fan, 92x25mm, 24VDC, 77CFM, Flange, Lock Rotor, 3-Wire

DC Fans DC Axial Fan, 92x25mm, 24VDC, 77CFM, Flange, Lock Rotor, 3-Wire

Buy Now Datasheet
Axial Fan,92Mm,24V,77Cfm,45Dba; Supply Voltage Vdc Nmb Technologies - 39T3166 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,92Mm,24V,77Cfm,45Dba; Supply Voltage Vdc Nmb Technologies
39T3166
Axial Fan,92Mm,24V,77Cfm,45Dba; Supply Voltage Vdc Nmb Technologies 39T3166
AXIAL FAN,92MM,24V,77CFM,4 5dBA; Supply Voltage VDC:24V; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:45dBA; Power Connection Type:Wire Leaded; Current Rating:220mA; Product Range:3610VL Series RoHS Compliant: Yes

AXIAL FAN,92MM,24V,77CFM,45dBA; Supply Voltage VDC:24V; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:45dBA; Power Connection Type:Wire Leaded; Current Rating:220mA; Product Range:3610VL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 3610VL-05W-B59-E00-ND 3610VL-05W-B59-E00 39T3166
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan,92Mm,24V,77Cfm,45Dba; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 77 SCFM (131 m³/hr)
Maximum Static Pressure 0.3930 in H2O (0.7342 Torr)
Maximum Sound Level 45 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - UNO806304D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8800 SCFM (14958 m³/hr)
Maximum Sound Level 89 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RBK460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 460 volts
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 100W Stego - 24T1247 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details