NMB Technologies Corporation DC Brushless Fans (BLDC) 3610VL-05W-B49-E00

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 68.1 CFM (1.91m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 68.1 CFM (1.91m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 3610VL-05W-B49-E00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
3610VL-05W-B49-E00-ND
DC Brushless Fans (BLDC) 3610VL-05W-B49-E00-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 68.1 CFM (1.91m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 68.1 CFM (1.91m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan,92Mm,24V,68.1Cfm,42Dba; Supply Voltage Vdc Nmb Technologies - 39T3160 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,92Mm,24V,68.1Cfm,42Dba; Supply Voltage Vdc Nmb Technologies
39T3160
Axial Fan,92Mm,24V,68.1Cfm,42Dba; Supply Voltage Vdc Nmb Technologies 39T3160
AXIAL FAN,92MM,24V,68.1CFM ,42dBA; Supply Voltage VDC:24V; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:42dBA; Power Connection Type:Wire Leaded; Current Rating:170mA; Product Range:3610VL Series RoHS Compliant: Yes

AXIAL FAN,92MM,24V,68.1CFM,42dBA; Supply Voltage VDC:24V; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:42dBA; Power Connection Type:Wire Leaded; Current Rating:170mA; Product Range:3610VL Series RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC Axial Fan, 92x25mm, 24VDC, 68.1CFM, Flange, Lock Rotor, 3-Wire

DC Fans DC Axial Fan, 92x25mm, 24VDC, 68.1CFM, Flange, Lock Rotor, 3-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 3610VL-05W-B49-E00-ND 39T3160 3610VL-05W-B49-E00
Product Name DC Brushless Fans (BLDC) Axial Fan,92Mm,24V,68.1Cfm,42Dba; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 68.1 SCFM (116 m³/hr)
Maximum Static Pressure 0.3210 in H2O (0.5997 Torr)
Maximum Sound Level 42 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 485 SCFM (824 m³/hr)
Running Current 0.2400 amps
View Details
60x60x20mm, 5 VDC, 14.279 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020BHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.28 SCFM (24.27 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers
Backward Curved Fan - N86-40007 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2445 SCFM (4156 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details