AXIAL FAN,92MM,24V,61.1CFM
DC Fans DC Axial Fan, 92x25mm, 24VDC, 61.1CFM, Flange, Tachometer
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 39T3155 | 3610VL-05W-B39-E50 |
| Product Name | Axial Fan,92Mm,24V,61.1Cfm,38.5Dba; Supply Voltage Vdc Nmb Technologies | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 61.1 SCFM (104 m³/hr) | |
| Nominal Voltage | 24 volts |