Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 61.1 CFM (1.71m³/min) 2 Wire Leads
FAN AXIAL 92X25MM 24VDC WIRE
DC Fans DC Axial Fan, 92x25mm, 24VDC, 61.1CFM, Flange, 2-Wire
AXIAL FAN,92MM,24V,61.1CFM
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P15665-ND | 3610VL-05W-B30-E00 | 3610VL-05W-B30-E00 | 39T3151 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | Axial Fan,92Mm,24V,61.1Cfm,38.5Dba; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 61.1 SCFM (104 m³/hr) | 61.1 SCFM (104 m³/hr) | 61.1 SCFM (104 m³/hr) | |
| Maximum Static Pressure | 0.2610 in H2O (0.4876 Torr) | |||
| Maximum Sound Level | 38.5 dbA | 38.5 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts |