NMB Technologies Corporation Axial Fan,92Mm,24V,54Cfm,35.5Dba; Supply Voltage Vdc Nmb Technologies 3610VL-05W-B20-E00

Description
AXIAL FAN,92MM,24V,54CFM,3 5.5dBA; Supply Voltage VDC:24V; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:35.5dBA; Power Connection Type:Wire Leaded; Current Rating:110mA; Product Range:3610VL SeriesRoHS Compliant: Yes
Datasheet
Description
AXIAL FAN,92MM,24V,54CFM,3 5.5dBA; Supply Voltage VDC:24V; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:35.5dBA; Power Connection Type:Wire Leaded; Current Rating:110mA; Product Range:3610VL SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan,92Mm,24V,54Cfm,35.5Dba; Supply Voltage Vdc Nmb Technologies - 39T3145 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,92Mm,24V,54Cfm,35.5Dba; Supply Voltage Vdc Nmb Technologies
39T3145
Axial Fan,92Mm,24V,54Cfm,35.5Dba; Supply Voltage Vdc Nmb Technologies 39T3145
AXIAL FAN,92MM,24V,54CFM,3 5.5dBA; Supply Voltage VDC:24V; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:35.5dBA; Power Connection Type:Wire Leaded; Current Rating:110mA; Product Range:3610VL SeriesRoHS Compliant: Yes

AXIAL FAN,92MM,24V,54CFM,35.5dBA; Supply Voltage VDC:24V; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:35.5dBA; Power Connection Type:Wire Leaded; Current Rating:110mA; Product Range:3610VL SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC Axial Fan, 92x25mm, 24VDC, 54CFM, Flange, 2-Wire

DC Fans DC Axial Fan, 92x25mm, 24VDC, 54CFM, Flange, 2-Wire

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 39T3145 3610VL-05W-B20-E00
Product Name Axial Fan,92Mm,24V,54Cfm,35.5Dba; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21902442500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fan - 129XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.5 SCFM (77.34 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 2303047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 50 SCFM (84.99 m³/hr)
Maximum Sound Level 35.2 dbA
View Details
6020-7 Series 2.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level 39.16 dbA
View Details