NMB Technologies Corporation DC Fans 3610VL-04W-B79-E00

Description
DC Fans DC Axial Fan, 92x25mm, 12VDC, 96.4CFM, Flange, Lock Rotor, 3-Wire
Datasheet
Description
DC Fans DC Axial Fan, 92x25mm, 12VDC, 96.4CFM, Flange, Lock Rotor, 3-Wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Fans DC Axial Fan, 92x25mm, 12VDC, 96.4CFM, Flange, Lock Rotor, 3-Wire

DC Fans DC Axial Fan, 92x25mm, 12VDC, 96.4CFM, Flange, Lock Rotor, 3-Wire

Buy Now Datasheet
Axial Fan,92Mm,12V,96.4Cfm,51Dba; Supply Voltage Vdc Nmb Technologies - 39T3142 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,92Mm,12V,96.4Cfm,51Dba; Supply Voltage Vdc Nmb Technologies
39T3142
Axial Fan,92Mm,12V,96.4Cfm,51Dba; Supply Voltage Vdc Nmb Technologies 39T3142
AXIAL FAN,92MM,12V,96.4CFM ,51dBA; Supply Voltage VDC:12V; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:51dBA; Power Connection Type:Wire Leaded; Current Rating:720mA; Product Range:3610VL Series RoHS Compliant: Yes

AXIAL FAN,92MM,12V,96.4CFM,51dBA; Supply Voltage VDC:12V; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:51dBA; Power Connection Type:Wire Leaded; Current Rating:720mA; Product Range:3610VL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 3610VL-04W-B79-E00 39T3142
Product Name DC Fans Axial Fan,92Mm,12V,96.4Cfm,51Dba; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF43000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 103TY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 63.6 SCFM (108 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181205700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details