NMB Technologies Corporation Axial Fan,92Mm,12V,85.8Cfm,48Dba; Supply Voltage Vdc Nmb Technologies 3610VL-04W-B60-E00

Description
AXIAL FAN,92MM,12V,85.8CFM ,48dBA; Supply Voltage VDC:12V; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:48dBA; Power Connection Type:Wire Leaded; Current Rating:520mA; Product Range:3610VL Series RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN,92MM,12V,85.8CFM ,48dBA; Supply Voltage VDC:12V; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:48dBA; Power Connection Type:Wire Leaded; Current Rating:520mA; Product Range:3610VL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan,92Mm,12V,85.8Cfm,48Dba; Supply Voltage Vdc Nmb Technologies - 39T3133 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,92Mm,12V,85.8Cfm,48Dba; Supply Voltage Vdc Nmb Technologies
39T3133
Axial Fan,92Mm,12V,85.8Cfm,48Dba; Supply Voltage Vdc Nmb Technologies 39T3133
AXIAL FAN,92MM,12V,85.8CFM ,48dBA; Supply Voltage VDC:12V; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:48dBA; Power Connection Type:Wire Leaded; Current Rating:520mA; Product Range:3610VL Series RoHS Compliant: Yes

AXIAL FAN,92MM,12V,85.8CFM,48dBA; Supply Voltage VDC:12V; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:48dBA; Power Connection Type:Wire Leaded; Current Rating:520mA; Product Range:3610VL Series RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC Axial Fan, 92x25mm, 12VDC, 85.8CFM, Flange, 2-Wire

DC Fans DC Axial Fan, 92x25mm, 12VDC, 85.8CFM, Flange, 2-Wire

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 39T3133 3610VL-04W-B60-E00
Product Name Axial Fan,92Mm,12V,85.8Cfm,48Dba; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, 2 (50 Mm), Rohs Rohs Compliant Stego - 70M8012 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2557268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.99 SCFM (141 m³/hr)
Maximum Sound Level 49 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
Metal Axial Fan Impellers - 660 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 25.90 inch (658 mm)
View Details