NMB Technologies Corporation DC Brushless Fans (BLDC) 3610VL-04W-B59-E50

Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 77.0 CFM (2.16m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 77.0 CFM (2.16m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 3610VL-04W-B59-E50-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
3610VL-04W-B59-E50-ND
DC Brushless Fans (BLDC) 3610VL-04W-B59-E50-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 77.0 CFM (2.16m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 77.0 CFM (2.16m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan,92Mm,12V,77Cfm,45Dba; Supply Voltage Vdc Nmb Technologies - 39T3131 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,92Mm,12V,77Cfm,45Dba; Supply Voltage Vdc Nmb Technologies
39T3131
Axial Fan,92Mm,12V,77Cfm,45Dba; Supply Voltage Vdc Nmb Technologies 39T3131
AXIAL FAN,92MM,12V,77CFM,4 5dBA; Supply Voltage VDC:12V; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:45dBA; Power Connection Type:Wire Leaded; Current Rating:400mA; Product Range:3610VL Series RoHS Compliant: Yes

AXIAL FAN,92MM,12V,77CFM,45dBA; Supply Voltage VDC:12V; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:45dBA; Power Connection Type:Wire Leaded; Current Rating:400mA; Product Range:3610VL Series RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC Axial Fan, 92x25mm, 12VDC, 77CFM, Flange, Tachometer, 3-Wire

DC Fans DC Axial Fan, 92x25mm, 12VDC, 77CFM, Flange, Tachometer, 3-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 3610VL-04W-B59-E50-ND 39T3131 3610VL-04W-B59-E50
Product Name DC Brushless Fans (BLDC) Axial Fan,92Mm,12V,77Cfm,45Dba; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 77 SCFM (131 m³/hr)
Maximum Static Pressure 0.3930 in H2O (0.7342 Torr)
Maximum Sound Level 45 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3181201020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Axial Fan - 298DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 68.9 SCFM (117 m³/hr)
Maximum Sound Level 30 dbA
View Details
Electrical - Climate Control - Filtered Fans - XF6115 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Nominal Voltage 115 volts
View Details
2 suppliers