NMB Technologies Corporation DC Fans 3610VL-04W-B59-E00

Description
DC Fans DC Axial Fan, 92x25mm, 12VDC, 77CFM, Flange, Lock Rotor, 3-Wire
Datasheet
Description
DC Fans DC Axial Fan, 92x25mm, 12VDC, 77CFM, Flange, Lock Rotor, 3-Wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Fans DC Axial Fan, 92x25mm, 12VDC, 77CFM, Flange, Lock Rotor, 3-Wire

DC Fans DC Axial Fan, 92x25mm, 12VDC, 77CFM, Flange, Lock Rotor, 3-Wire

Buy Now Datasheet
Axial Fan,92Mm,12V,77Cfm,45Dba; Supply Voltage Vdc Nmb Technologies - 39T3130 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,92Mm,12V,77Cfm,45Dba; Supply Voltage Vdc Nmb Technologies
39T3130
Axial Fan,92Mm,12V,77Cfm,45Dba; Supply Voltage Vdc Nmb Technologies 39T3130
AXIAL FAN,92MM,12V,77CFM,4 5dBA; Supply Voltage VDC:12V; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:45dBA; Power Connection Type:Wire Leaded; Current Rating:400mA; Product Range:3610VL Series RoHS Compliant: Yes

AXIAL FAN,92MM,12V,77CFM,45dBA; Supply Voltage VDC:12V; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:45dBA; Power Connection Type:Wire Leaded; Current Rating:400mA; Product Range:3610VL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 3610VL-04W-B59-E00 39T3130
Product Name DC Fans Axial Fan,92Mm,12V,77Cfm,45Dba; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N88-56354 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6315 SCFM (10734 m³/hr)
Maximum Sound Level 90 dbA
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182304250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details