NMB Technologies Corporation DC Fans 3610VL-04W-B49-E00

Description
DC Fans DC Axial Fan, 92x25mm, 12VDC, 68.1CFM, Flange, Lock Rotor, 3-Wire
Datasheet
Description
DC Fans DC Axial Fan, 92x25mm, 12VDC, 68.1CFM, Flange, Lock Rotor, 3-Wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Fans DC Axial Fan, 92x25mm, 12VDC, 68.1CFM, Flange, Lock Rotor, 3-Wire

DC Fans DC Axial Fan, 92x25mm, 12VDC, 68.1CFM, Flange, Lock Rotor, 3-Wire

Buy Now Datasheet
Axial Fan,92Mm,12V,68.1Cfm,42Dba; Supply Voltage Vdc Nmb Technologies - 39T3124 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,92Mm,12V,68.1Cfm,42Dba; Supply Voltage Vdc Nmb Technologies
39T3124
Axial Fan,92Mm,12V,68.1Cfm,42Dba; Supply Voltage Vdc Nmb Technologies 39T3124
AXIAL FAN,92MM,12V,68.1CFM ,42dBA; Supply Voltage VDC:12V; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:42dBA; Power Connection Type:Wire Leaded; Current Rating:300mA; Product Range:3610VL Series RoHS Compliant: Yes

AXIAL FAN,92MM,12V,68.1CFM,42dBA; Supply Voltage VDC:12V; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:42dBA; Power Connection Type:Wire Leaded; Current Rating:300mA; Product Range:3610VL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 3610VL-04W-B49-E00 39T3124
Product Name DC Fans Axial Fan,92Mm,12V,68.1Cfm,42Dba; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

4010-5 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1890 to ? in H2O (0.3531 to ? Torr)
Maximum Sound Level 27.2 dbA
View Details
Backward Curved Fan - UNO806306D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7000 SCFM (11898 m³/hr)
Maximum Sound Level 83 dbA
View Details
Type 7F.30 - Filter fan - 7F3081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
AC Fans - Q571-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.6 SCFM (50.31 m³/hr)
Maximum Static Pressure 0.1660 in H2O (0.3101 Torr)
View Details
3 suppliers