NMB Technologies Corporation DC Fans 3610VL-04W-B29-E00

Description
DC Fans DC Axial Fan, 92x25mm, 12VDC, 54CFM, Flange, Lock Rotor, 3-Wire
Datasheet
Description
DC Fans DC Axial Fan, 92x25mm, 12VDC, 54CFM, Flange, Lock Rotor, 3-Wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Fans DC Axial Fan, 92x25mm, 12VDC, 54CFM, Flange, Lock Rotor, 3-Wire

DC Fans DC Axial Fan, 92x25mm, 12VDC, 54CFM, Flange, Lock Rotor, 3-Wire

Buy Now Datasheet
Axial Fan,92Mm,12V,54Cfm,35.5Dba; Supply Voltage Vdc Nmb Technologies - 39T3112 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,92Mm,12V,54Cfm,35.5Dba; Supply Voltage Vdc Nmb Technologies
39T3112
Axial Fan,92Mm,12V,54Cfm,35.5Dba; Supply Voltage Vdc Nmb Technologies 39T3112
AXIAL FAN,92MM,12V,54CFM,3 5.5dBA; Supply Voltage VDC:12V; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:35.5dBA; Power Connection Type:Wire Leaded; Current Rating:180mA; Product Range:3610VL Series; External Width:92mmRoHS Compliant: Yes

AXIAL FAN,92MM,12V,54CFM,35.5dBA; Supply Voltage VDC:12V; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:35.5dBA; Power Connection Type:Wire Leaded; Current Rating:180mA; Product Range:3610VL Series; External Width:92mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 3610VL-04W-B29-E00 39T3112
Product Name DC Fans Axial Fan,92Mm,12V,54Cfm,35.5Dba; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Receptacle, 250V/6.3A Max., For Germany Rohs Compliant Stego - 82K8785 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 380DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.4 SCFM (15.98 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PFF30000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details