Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 41.3 CFM (1.16m³/min) 3 Wire Leads
DC Fans DC Axial Fan, 92x25mm, 24VDC, 41.3CFM, Flange, Tachometer, 3-Wire
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 3610SB-05W-B39-E50-ND | 27W2402 | 3610SB-05W-B39-E50 |
| Product Name | DC Brushless Fans (BLDC) | Tach 3 Wire Nmb Technologies | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 41.3 SCFM (70.2 m³/hr) | ||
| Maximum Static Pressure | 0.1200 in H2O (0.2242 Torr) | ||
| Maximum Sound Level | 28 dbA | ||
| Nominal Voltage | 24 volts |