NMB Technologies Corporation DC Brushless Fans (BLDC) 3610SB-04W-B50-E00

Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 54.4 CFM (1.52m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 54.4 CFM (1.52m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P15563-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P15563-ND
DC Brushless Fans (BLDC) P15563-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 54.4 CFM (1.52m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 54.4 CFM (1.52m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 92Mm, 12Vdc, 54.4Cfm, 35Db; Supply Voltage Vdc Nmb Technologies - 53T5160 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc, 54.4Cfm, 35Db; Supply Voltage Vdc Nmb Technologies
53T5160
Axial Fan, 92Mm, 12Vdc, 54.4Cfm, 35Db; Supply Voltage Vdc Nmb Technologies 53T5160
AXIAL FAN, 92MM, 12VDC, 54.4CFM, 35DB; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:54.4CFM; Noise Rating:35dBA; Power Rating:1.8W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC, 54.4CFM, 35DB; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:54.4CFM; Noise Rating:35dBA; Power Rating:1.8W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC Axial Fan, 92x25mm, 12VDC, 54.4CFM, Flange, 2-Wire

DC Fans DC Axial Fan, 92x25mm, 12VDC, 54.4CFM, Flange, 2-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P15563-ND 53T5160 3610SB-04W-B50-E00
Product Name DC Brushless Fans (BLDC) Axial Fan, 92Mm, 12Vdc, 54.4Cfm, 35Db; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.4 SCFM (92.47 m³/hr) 54.4 SCFM (92.47 m³/hr)
Maximum Static Pressure 0.1900 in H2O (0.3550 Torr)
Maximum Sound Level 35 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Sound Level 57.3 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812031000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
8015-7 Series 1.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1264 to ? in H2O (0.2361 to ? Torr)
Maximum Sound Level 34.38 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details