Fan Tubeaxial 240VAC Square - 92.5mm L x 92.5mm H Ball 34.5 CFM (0.966m³/min) 2 Terminals
AC Fans AC Axial Fan, 92x25mm, 240VAC, 34.5CFM, Flange, Terminal
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P15055-ND | 27W2377 | 3610PS-24T-B30-A00 |
| Product Name | AC Fans | Ac Fans Nmb Technologies | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 34.5 SCFM (58.64 m³/hr) | ||
| Maximum Static Pressure | 0.2430 in H2O (0.4540 Torr) | ||
| Maximum Sound Level | 39 dbA | ||
| Nominal Voltage | 240 volts |