NMB Technologies Corporation AC Fans 3610PS-23T-B30-A00

Description
Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 34.5 CFM (0.966m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 34.5 CFM (0.966m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - P12885-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
P12885-ND
AC Fans P12885-ND
Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 34.5 CFM (0.966m³/min) 2 Terminals

Fan Tubeaxial 230VAC Square - 92mm L x 92mm H Ball 34.5 CFM (0.966m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, Terminal, Ball, 3610Ps Series, 230 Vac, 92 Mm, 25 Mm, 34.5 Cu.ft/min, 0.98 M3/min Rohs Compliant Nmb Technologies - 95M2253 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Terminal, Ball, 3610Ps Series, 230 Vac, 92 Mm, 25 Mm, 34.5 Cu.ft/min, 0.98 M3/min Rohs Compliant Nmb Technologies
95M2253
Axial Fan, Terminal, Ball, 3610Ps Series, 230 Vac, 92 Mm, 25 Mm, 34.5 Cu.ft/min, 0.98 M3/min Rohs Compliant Nmb Technologies 95M2253
Axial Fan, Terminal, Ball, 3610PS Series, 230 VAC, 92 mm, 25 mm, 34.5 cu.ft/min, 0.98 m3/min RoHS Compliant: Yes

Axial Fan, Terminal, Ball, 3610PS Series, 230 VAC, 92 mm, 25 mm, 34.5 cu.ft/min, 0.98 m3/min RoHS Compliant: Yes

Supplier's Site
Axial Fan, 92Mm, 230Vac, 90Ma; Nominal Rated Voltage Ac Nmb Technologies - 70K9924 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 230Vac, 90Ma; Nominal Rated Voltage Ac Nmb Technologies
70K9924
Axial Fan, 92Mm, 230Vac, 90Ma; Nominal Rated Voltage Ac Nmb Technologies 70K9924
AXIAL FAN, 92MM, 230VAC, 90mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:34.5CFM; Noise Rating:39dBA; Power Rating:10W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 92MM, 230VAC, 90mA; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:34.5CFM; Noise Rating:39dBA; Power Rating:10W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
AC Fans AC Axial Fan, 92x25mm, 230VAC, 34.5CFM, Flange, Terminal

AC Fans AC Axial Fan, 92x25mm, 230VAC, 34.5CFM, Flange, Terminal

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 3610PS-23T-B30-A00 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
3610PS-23T-B30-A00
Fans, Thermal Management - Fans - AC Fans 3610PS-23T-B30-A00
FAN AXIAL 92X25MM 230VAC TERM

FAN AXIAL 92X25MM 230VAC TERM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P12885-ND 95M2253 70K9924 3610PS-23T-B30-A00 3610PS-23T-B30-A00
Product Name AC Fans Axial Fan, Terminal, Ball, 3610Ps Series, 230 Vac, 92 Mm, 25 Mm, 34.5 Cu.ft/min, 0.98 M3/min Rohs Compliant Nmb Technologies Axial Fan, 92Mm, 230Vac, 90Ma; Nominal Rated Voltage Ac Nmb Technologies AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 34.5 SCFM (58.64 m³/hr) 34.5 SCFM (58.64 m³/hr) 34.5 SCFM (58.64 m³/hr)
Maximum Static Pressure 0.2430 in H2O (0.4540 Torr)
Maximum Sound Level 39 dbA 39 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 24T1248 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.20 - Filter Fan - 7F2082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 298DM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.9 SCFM (126 m³/hr)
Maximum Sound Level 34 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details