NMB Technologies Corporation DC Brushless Fans (BLDC) 3610KL-04W-B60-E00

Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 61.8 CFM (1.73m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 61.8 CFM (1.73m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P14759-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P14759-ND
DC Brushless Fans (BLDC) P14759-ND
Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 61.8 CFM (1.73m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 61.8 CFM (1.73m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 3610KL-04W-B60-E00 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3610KL-04W-B60-E00
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 3610KL-04W-B60-E00
FAN AXIAL 92X25MM 12VDC WIRE

FAN AXIAL 92X25MM 12VDC WIRE

Supplier's Site
Dc Fan, Axial, 92Mm X 92Mm X 25Mm, 12V, 430Ma; Supply Voltage Vdc Nmb Technologies - 56T0050 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 92Mm X 92Mm X 25Mm, 12V, 430Ma; Supply Voltage Vdc Nmb Technologies
56T0050
Dc Fan, Axial, 92Mm X 92Mm X 25Mm, 12V, 430Ma; Supply Voltage Vdc Nmb Technologies 56T0050
DC FAN, AXIAL, 92MM X 92MM X 25MM, 12V, 430mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:61.8CFM; Noise Rating:44.5dBA; Power Rating:5.16W RoHS Compliant: Yes

DC FAN, AXIAL, 92MM X 92MM X 25MM, 12V, 430mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:61.8CFM; Noise Rating:44.5dBA; Power Rating:5.16W RoHS Compliant: Yes

Supplier's Site
DC Fans DC Axial Fan, 92x25mm, 12VDC, 61.8CFM, Flange, 2-Wire

DC Fans DC Axial Fan, 92x25mm, 12VDC, 61.8CFM, Flange, 2-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P14759-ND 3610KL-04W-B60-E00 56T0050 3610KL-04W-B60-E00
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Dc Fan, Axial, 92Mm X 92Mm X 25Mm, 12V, 430Ma; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 61.8 SCFM (105 m³/hr) 61.8 SCFM (105 m³/hr) 61.8 SCFM (105 m³/hr)
Maximum Static Pressure 0.2300 in H2O (0.4297 Torr)
Maximum Sound Level 44.5 dbA 44.5 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8682 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - 125DX 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
Axial Fans - 1442034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details