Unipolar Stepper Motor Hybrid Frame Size 34 200 Step 3A 24VDC
| DigiKey | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 942-34KM-K012-00W-ND |
| Product Name | Stepper Motors |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Holding Torque | 354 In-oz (250 N-cm) |