Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 123.6 CFM (3.46m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | P14688-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 124 SCFM (210 m³/hr) |
| Maximum Static Pressure | 1.89 in H2O (3.53 Torr) |
| Maximum Sound Level | 62.5 dbA |
| Nominal Voltage | 12 volts |