NMB Technologies Corporation DC Brushless Fans (BLDC) 3115RL-04W-B79-E00

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 91.8 CFM (2.57m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 91.8 CFM (2.57m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 3115RL-04W-B79-E00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
3115RL-04W-B79-E00-ND
DC Brushless Fans (BLDC) 3115RL-04W-B79-E00-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 91.8 CFM (2.57m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 91.8 CFM (2.57m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan,80Mm,12V,91.8Cfm,56Dba; Supply Voltage Vdc Nmb Technologies - 39T3100 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,80Mm,12V,91.8Cfm,56Dba; Supply Voltage Vdc Nmb Technologies
39T3100
Axial Fan,80Mm,12V,91.8Cfm,56Dba; Supply Voltage Vdc Nmb Technologies 39T3100
AXIAL FAN,80MM,12V,91.8CFM ,56dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:91.8CFM; Noise Rating:56dBA; Power Rating:13.8W; Rated Speed:6500rpmRoHS Compliant: Yes

AXIAL FAN,80MM,12V,91.8CFM,56dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:91.8CFM; Noise Rating:56dBA; Power Rating:13.8W; Rated Speed:6500rpmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 3115RL-04W-B79-E00-ND 39T3100
Product Name DC Brushless Fans (BLDC) Axial Fan,80Mm,12V,91.8Cfm,56Dba; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 91.8 SCFM (156 m³/hr) 91.8 SCFM (156 m³/hr)
Maximum Static Pressure 1.04 in H2O (1.95 Torr)
Maximum Sound Level 56 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH20000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Axial Fan - 125DH 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details