NMB Technologies Corporation AC Fans 3115PS-12W-B20-A00

Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 24.0 CFM (0.672m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 24.0 CFM (0.672m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - P12994-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
P12994-ND
AC Fans P12994-ND
Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 24.0 CFM (0.672m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 24.0 CFM (0.672m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 3115PS-12W-B20-A00 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
3115PS-12W-B20-A00
Fans, Thermal Management - Fans - AC Fans 3115PS-12W-B20-A00
FAN AXIAL 80X38MM 115VAC WIRE

FAN AXIAL 80X38MM 115VAC WIRE

Supplier's Site
Fan, Axial, 80Mm X 80Mm X 38Mm, 115Vac, 70Ma; Nominal Rated Voltage Ac Nmb Technologies - 44J9125 - Newark, An Avnet Company
Chicago, IL, United States
Fan, Axial, 80Mm X 80Mm X 38Mm, 115Vac, 70Ma; Nominal Rated Voltage Ac Nmb Technologies
44J9125
Fan, Axial, 80Mm X 80Mm X 38Mm, 115Vac, 70Ma; Nominal Rated Voltage Ac Nmb Technologies 44J9125
FAN, AXIAL, 80MM X 80MM X 38MM, 115VAC, 70mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:24CFM; Noise Rating:32dBA; Power Rating:4.5W RoHS Compliant: Yes

FAN, AXIAL, 80MM X 80MM X 38MM, 115VAC, 70mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:24CFM; Noise Rating:32dBA; Power Rating:4.5W RoHS Compliant: Yes

Supplier's Site Datasheet
AC Fans AC Axial Fan, 80x38mm, 115VAC, 24CFM, Flange, Wire

AC Fans AC Axial Fan, 80x38mm, 115VAC, 24CFM, Flange, Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P12994-ND 3115PS-12W-B20-A00 44J9125 3115PS-12W-B20-A00
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans Fan, Axial, 80Mm X 80Mm X 38Mm, 115Vac, 70Ma; Nominal Rated Voltage Ac Nmb Technologies AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.79 m³/hr) 24 SCFM (40.79 m³/hr) 24 SCFM (40.79 m³/hr)
Maximum Static Pressure 0.1200 in H2O (0.2242 Torr)
Maximum Sound Level 32 dbA 32 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 92.96 SCFM (158 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Backward Curved Fan - N86-28003 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1500 SCFM (2550 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details