NMB Technologies Corporation DC Brushless Fans (BLDC) 3112KL-05W-B50-E00

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 51.5 CFM (1.44m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 51.5 CFM (1.44m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-3112KL-05W-B50-E00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-3112KL-05W-B50-E00-ND
DC Brushless Fans (BLDC) 12-3112KL-05W-B50-E00-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 51.5 CFM (1.44m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 51.5 CFM (1.44m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 24Vdc, 190Ma; Supply Voltage Vdc Nmb Technologies - 41J3289 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 190Ma; Supply Voltage Vdc Nmb Technologies
41J3289
Axial Fan, 80Mm, 24Vdc, 190Ma; Supply Voltage Vdc Nmb Technologies 41J3289
AXIAL FAN, 80MM, 24VDC, 190mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.5CFM; Noise Rating:41dBA; Power Rating:4.56W; Rated Speed:3850rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 190mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:51.5CFM; Noise Rating:41dBA; Power Rating:4.56W; Rated Speed:3850rpm RoHS Compliant: Yes

Supplier's Site
DC Fans DC Axial Fan, 80x32mm, 24VDC, 51.5CFM, Flange, 2-Wire

DC Fans DC Axial Fan, 80x32mm, 24VDC, 51.5CFM, Flange, 2-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-3112KL-05W-B50-E00-ND 41J3289 3112KL-05W-B50-E00
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 24Vdc, 190Ma; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 51.5 SCFM (87.54 m³/hr) 51.5 SCFM (87.54 m³/hr)
Maximum Static Pressure 0.2610 in H2O (0.4876 Torr)
Maximum Sound Level 41 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - RH20000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 99YS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.8 SCFM (127 m³/hr)
Maximum Sound Level 55 dbA
View Details