Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 26.1 CFM (0.731m³/min) 3 Wire Leads
DC Fans DC Axial Fan, 80x25mm, 12VDC, 26.1CFM, Flange, Tachometer, 3-Wire
FAN AXIAL 80X25MM 12VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 3110SB-04W-B29-E50-ND | 3110SB-04W-B29-E50 | 3110SB-04W-B29-E50 | 55T9998 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Tach 3 Wire Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 26.1 SCFM (44.36 m³/hr) | 26.1 SCFM (44.36 m³/hr) | ||
| Maximum Static Pressure | 0.0660 in H2O (0.1233 Torr) | |||
| Maximum Sound Level | 19 dbA | 19 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |