Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 24.0 CFM (0.672m³/min) 2 Wire Leads
AXIAL FAN, 80MM, 115V, 110mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:24CFM; Noise Rating:31dBA; Power Rating:6.5W; Rated Speed:3000rpmRoHS Compliant: Yes
AC Fans AC Axial Fan, 80x25mm, 115VAC, 24CFM, 6.5W, Flange, Wire
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P13594-ND | 34R2248 | 3110MS-12W-B30-AM0 |
| Product Name | AC Fans | Axial Fan, 80Mm, 115V, 110Ma; Nominal Rated Voltage Ac Nmb Technologies | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 24 SCFM (40.79 m³/hr) | 24 SCFM (40.79 m³/hr) | |
| Maximum Static Pressure | 0.2200 in H2O (0.4110 Torr) | ||
| Maximum Sound Level | 31 dbA | ||
| Nominal Voltage | 115 volts | 115 volts |