NMB Technologies Corporation DC Brushless Fans (BLDC) 3110KL-05W-B50-D00

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 38.8 CFM (1.09m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 38.8 CFM (1.09m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P13490-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P13490-ND
DC Brushless Fans (BLDC) P13490-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 38.8 CFM (1.09m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 38.8 CFM (1.09m³/min) 2 Wire Leads

Buy Now Datasheet
DC Fans DC Axial Fan, 80x25mm, 24VDC, Ball Bearing

DC Fans DC Axial Fan, 80x25mm, 24VDC, Ball Bearing

Buy Now Datasheet
Axial Fan,80Mm, 24Vdc,38.8Cfm, 34Dba; Supply Voltage Vdc Nmb Technologies - 78H3571 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,80Mm, 24Vdc,38.8Cfm, 34Dba; Supply Voltage Vdc Nmb Technologies
78H3571
Axial Fan,80Mm, 24Vdc,38.8Cfm, 34Dba; Supply Voltage Vdc Nmb Technologies 78H3571
AXIAL FAN,80MM, 24VDC,38.8CFM, 34dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:38.8CFM; Noise Rating:34dBA; Power Rating:2.88W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN,80MM, 24VDC,38.8CFM, 34dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:38.8CFM; Noise Rating:34dBA; Power Rating:2.88W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P13490-ND 3110KL-05W-B50-D00 78H3571
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan,80Mm, 24Vdc,38.8Cfm, 34Dba; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 38.8 SCFM (65.95 m³/hr) 38.8 SCFM (65.95 m³/hr)
Maximum Static Pressure 0.1490 in H2O (0.2784 Torr)
Maximum Sound Level 34 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Roof Filter Fan, 203 Cfm, 24 Vdc, 4 Fans, Lexan Housing Stego - 24T0885 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2303043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr)
Maximum Sound Level 33 dbA
View Details
Axial Fan - 121DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 222 SCFM (378 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details