NMB Technologies Corporation DC Brushless Fans (BLDC) 3110KL-04W-B59-D50

Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 38.8 CFM (1.09m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 38.8 CFM (1.09m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 3110KL-04W-B59-D50-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
3110KL-04W-B59-D50-ND
DC Brushless Fans (BLDC) 3110KL-04W-B59-D50-ND
Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 38.8 CFM (1.09m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 38.8 CFM (1.09m³/min) 3 Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electronic Cooling Fans
Product Number 3110KL-04W-B59-D50-ND
Product Name DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38.8 SCFM (65.95 m³/hr)
Maximum Static Pressure 0.1490 in H2O (0.2784 Torr)
Maximum Sound Level 34 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Running Current 0.1200 amps
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.20 - Filter Fan - 7F2082304400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
5015-7 Series 1.97 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1913 to ? in H2O (0.3575 to ? Torr)
Maximum Sound Level 32.4 dbA
View Details