NMB Technologies Corporation DC Brushless Fans (BLDC) 2415RL-04W-B89-E50

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 59.0 CFM (1.65m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 59.0 CFM (1.65m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 2415RL-04W-B89-E50-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
2415RL-04W-B89-E50-ND
DC Brushless Fans (BLDC) 2415RL-04W-B89-E50-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 59.0 CFM (1.65m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 59.0 CFM (1.65m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan,60Mm,12V,59Cfm,58Dba; Supply Voltage Vdc Nmb Technologies - 39T3089 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,60Mm,12V,59Cfm,58Dba; Supply Voltage Vdc Nmb Technologies
39T3089
Axial Fan,60Mm,12V,59Cfm,58Dba; Supply Voltage Vdc Nmb Technologies 39T3089
AXIAL FAN,60MM,12V,59CFM,5 8dBA; Supply Voltage VDC:12V; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Noise Rating:58dBA; Power Connection Type:Wire Leaded; Current Rating:1A; Product Range:2415RL Series RoHS Compliant: Yes

AXIAL FAN,60MM,12V,59CFM,58dBA; Supply Voltage VDC:12V; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Noise Rating:58dBA; Power Connection Type:Wire Leaded; Current Rating:1A; Product Range:2415RL Series RoHS Compliant: Yes

Supplier's Site
DC Fans DC Axial Fan, 60x38mm, 12VDC, 60CFM, Flange, Tachometer, 3-Wire

DC Fans DC Axial Fan, 60x38mm, 12VDC, 60CFM, Flange, Tachometer, 3-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 2415RL-04W-B89-E50-ND 39T3089 2415RL-04W-B89-E50
Product Name DC Brushless Fans (BLDC) Axial Fan,60Mm,12V,59Cfm,58Dba; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr)
Maximum Static Pressure 1.53 in H2O (2.85 Torr)
Maximum Sound Level 58 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Humidity Control, 120 Vac, 40-90% Rh Stego - 12R2459 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.20 - Filter Fan - 7F2082304250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Axial Fan - 299DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 51.2 SCFM (87.03 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 115 volts
View Details