Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 53.0 CFM (1.48m³/min) 2 Wire Leads
DC Fans DC Axial Fan, 60x38mm, 12VDC, 52.9CFM, Flange, 2-Wire
AXIAL FAN,60MM,12V,53CFM,5
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P14681-ND | 2415RL-04W-B70-E00 | 39T3084 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Axial Fan,60Mm,12V,53Cfm,56Dba; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 53 SCFM (90.09 m³/hr) | 53 SCFM (90.09 m³/hr) | |
| Maximum Static Pressure | 1.24 in H2O (2.33 Torr) | ||
| Maximum Sound Level | 56 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |