Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 19.8 CFM (0.554m³/min) 3 Wire Leads
DC Fans DC Axial Fan, 60x25mm, 24VDC, 19.8CFM, Flange, Tachometer, 3-Wire
FAN AXIAL 60X25MM 24VDC WIRE
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 2410SB-05W-B49-E50-ND | 28W3439 | 2410SB-05W-B49-E50 | 2410SB-05W-B49-E50 |
| Product Name | DC Brushless Fans (BLDC) | Tach 3 Wire Nmb Technologies | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 19.8 SCFM (33.65 m³/hr) | 19.8 SCFM (33.65 m³/hr) | ||
| Maximum Static Pressure | 0.1840 in H2O (0.3438 Torr) | |||
| Maximum Sound Level | 26.5 dbA | 26.5 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |